Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230VAC |
---|---|
Supply Voltage V DC | - |
Module Lens Colour | Red |
Visual Signal Type | Steady |
Tones | Continuous |
IP / NEMA Rating | IP65 |
Sound Level SPL | 80dBA |
Lens Diameter | 74mm |
External Height | 49.5mm |
Connection Type | Screw Terminal |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Average Bulb Life | 50000h |
Bulb Diameter | 74mm |
Colour | Red |
Current Consumption | 20mA |
Current Rating | 500mA |
External Depth | 74mm |
External Diameter | 74mm |
External Length / Height | 49.5mm |
Length | 83.7mm |
Lens Colour | Red |
Light Source | LED |
Operating Temperature Range | -20°C to +50°C |
Operating life Time | 50000h |
Supply Voltage | 230V |
Supply Volts | 230V AC |
Werma LED Buzzer 150 Red Continuous 230VAC 80dBA IP65 Panel Mount | Distrelec |
Red LED beacon with buzzer,12mA 230Vac | RS |
LED Light Permanent, Buzzer, Continuous Tone, 230VAC, Panel Mount, Red, 80dB | WERMA 15010068 | RS Americas |
BUZZER LIGHT, LED, 230VAC, RED | element14 |
Where can I find additional details, specifications and documents for a 15010068?
Additional datasheets, footprints and schematics for 15010068 are listed on our Part Details page. You can also find images and similar parts to 15010068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15010068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15010068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15010068 fall under?
The 15010068 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 15010068 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15010068 you can contact the distributor directly for product support, shipping queries etc.
Is the 15010068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15010068 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 15010068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15010068 often in real-time on the comparison pages.
What if I can't find stock of 15010068?
You can fill out our help required form which you can use to request a quote for 15010068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.