Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.86
Supply Voltage V AC | - |
---|---|
Supply Voltage V DC | 24VDC |
Module Lens Colour | Red |
Visual Signal Type | Steady |
Tones | Continuous |
IP / NEMA Rating | IP65 |
Sound Level SPL | 80dB |
Lens Diameter | 100mm |
External Height | 83.7mm |
Connection Type | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IP65 red LED/buzzer combination,24Vdc | RS |
Indicator, 24V, 50Ma | Newark Electronics |
BUZZER LIGHT, LED, 24VDC, RED | element14 |
Werma LED Buzzer 150 Red Continuous 24VDC 80dBA IP65 Panel Mount | Distrelec |
LED Light Permanent, Buzzer, Continuous Tone, 24VDC, Panel Mount, M22, Red, 80dB | WERMA 15010055 | RS Americas |
Where can I find additional details, specifications and documents for a 15010055?
Additional datasheets, footprints and schematics for 15010055 are listed on our Part Details page. You can also find images and similar parts to 15010055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15010055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15010055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15010055 fall under?
The 15010055 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 15010055 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15010055 you can contact the distributor directly for product support, shipping queries etc.
Is the 15010055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15010055 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 15010055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15010055 often in real-time on the comparison pages.
What if I can't find stock of 15010055?
You can fill out our help required form which you can use to request a quote for 15010055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.