Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 2.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Jack chassis skt.,2.5mm,Mono,Ang.,PCB,2W | RS |
2.5 mm audio jack | Conrad |
Jack chassis socket, 2.5 mm, angular version, for printed circuit boards | Lumberg 1501 09 | RS Americas |
Where can I find additional details, specifications and documents for a 1501 09?
Additional datasheets, footprints and schematics for 1501 09 are listed on our Part Details page. You can also find images and similar parts to 1501 09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501 09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501 09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501 09 fall under?
The 1501 09 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1501 09 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501 09 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501 09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501 09 have stock available?
Authorised distributors including RS, Conrad, Electro Enterprises, RS Americas and Toby Electronics have stock available or on a lead time for 1501 09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501 09 often in real-time on the comparison pages.
What if I can't find stock of 1501 09?
You can fill out our help required form which you can use to request a quote for 1501 09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.