Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AAA |
Battery Technology | Lithium Iron Disulphide |
Battery Capacity | 1.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.35mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 7.5g |
Battery IEC Code | FR03 |
Battery NEDA Code | 24LF |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Pack Quantity | 10 |
AAA Industrial Lithium 10/Box | RS |
Ansmann 1501-0010 AAA Industrial Lithium (Box 10) | Rapid Electronics |
Lithium Battery AAA 1,5V 1200mAh 10pcs. | Schukat Electronic |
NON-RECHARGEABLE BATTERY, 1.5V, AAA,PK10 | Farnell |
Where can I find additional details, specifications and documents for a 1501-0010?
Additional datasheets, footprints and schematics for 1501-0010 are listed on our Part Details page. You can also find images and similar parts to 1501-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501-0010 fall under?
The 1501-0010 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1501-0010 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501-0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501-0010 have stock available?
Authorised distributors including RS, Rapid Electronics, Schukat Electronic and Farnell have stock available or on a lead time for 1501-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501-0010 often in real-time on the comparison pages.
What if I can't find stock of 1501-0010?
You can fill out our help required form which you can use to request a quote for 1501-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.