Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AAA |
Battery Technology | Alkaline |
Battery Capacity | 1.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 11.5g |
Battery IEC Code | LR03 |
Battery NEDA Code | 24A |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AAA Industrial Alkaline - Bulk 200pcs | RS |
BATTERY, ALKALINE, 1.5V, AAA, PK200 | Farnell |
Where can I find additional details, specifications and documents for a 1501-0004-1?
Additional datasheets, footprints and schematics for 1501-0004-1 are listed on our Part Details page. You can also find images and similar parts to 1501-0004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501-0004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501-0004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501-0004-1 fall under?
The 1501-0004-1 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1501-0004-1 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501-0004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501-0004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501-0004-1 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 1501-0004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501-0004-1 often in real-time on the comparison pages.
What if I can't find stock of 1501-0004-1?
You can fill out our help required form which you can use to request a quote for 1501-0004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.