Status: | Unknown |
---|---|
Series: | 1500 Series |
RoHS: | Compliant |
Switch Operation | On-None-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | 1500 Series |
RoHS Compliant | Yes |
Switches, Rocker, Spst, 22A, 125V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 1500H113E074?
Additional datasheets, footprints and schematics for 1500H113E074 are listed on our Part Details page. You can also find images and similar parts to 1500H113E074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1500H113E074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1500H113E074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1500H113E074 fall under?
The 1500H113E074 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1500H113E074 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1500H113E074 you can contact the distributor directly for product support, shipping queries etc.
Is the 1500H113E074 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1500H113E074 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1500H113E074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1500H113E074 often in real-time on the comparison pages.
What if I can't find stock of 1500H113E074?
You can fill out our help required form which you can use to request a quote for 1500H113E074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.