Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-None-Off |
Actuator / Cap Colour | Green |
Switch Mounting | Panel Mount |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Status: | Unknown |
---|---|
Series: | 1500 Series |
RoHS: | Compliant |
Switch Operation | On-None-Off |
---|---|
Contact Configuration | SPST |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Green |
Product Range | 1500 Series |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 15A, 250V, Green | Newark Electronics |
Switch, Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1500G11E?
Additional datasheets, footprints and schematics for 1500G11E are listed on our Part Details page. You can also find images and similar parts to 1500G11E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1500G11E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1500G11E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1500G11E fall under?
The 1500G11E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1500G11E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1500G11E you can contact the distributor directly for product support, shipping queries etc.
Is the 1500G11E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1500G11E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 1500G11E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1500G11E often in real-time on the comparison pages.
What if I can't find stock of 1500G11E?
You can fill out our help required form which you can use to request a quote for 1500G11E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.