Status: | Unknown |
---|---|
Series: | 1500 Series |
RoHS: | Compliant |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Phenolic |
Knob / Dial Style | Pointer Bar Skirted with Indicator Line |
Knob Diameter | 28.6mm |
Product Range | 1500 Series |
RoHS Compliant | Yes |
Pointer Control Knob, Phenolic, 28.6Mm | Newark Electronics |
1.125" Diameter Thermoset Pointer Control Knob .24 Flatted to .18 Mounting | Davies Molding 1500BQ | RS Americas |
Where can I find additional details, specifications and documents for a 1500BQ?
Additional datasheets, footprints and schematics for 1500BQ are listed on our Part Details page. You can also find images and similar parts to 1500BQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1500BQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1500BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1500BQ fall under?
The 1500BQ is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1500BQ when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1500BQ you can contact the distributor directly for product support, shipping queries etc.
Is the 1500BQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1500BQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1500BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1500BQ often in real-time on the comparison pages.
What if I can't find stock of 1500BQ?
You can fill out our help required form which you can use to request a quote for 1500BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.