Status: | Unknown |
---|---|
Series: | WL-SFCW Series |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA B 20mA |
Luminous Intensity / Colour | R 112mcd G 285mcd B 70mcd |
Forward Voltage / Colour | R 2V G 3.3V B 3.3V |
Wavelength / Colour | R 624nm G 525nm B 470nm |
Product Range | WL-SFCW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Red/Grn/Blue, 112/285/70Mcd, 0805 | Newark Electronics |
LED, RED/GRN/BLUE, 112/285/70MCD, 0805 | element14 |
WL-SFCW Full-color Chip LED waterclear | RS |
Where can I find additional details, specifications and documents for a 150080M173000?
Additional datasheets, footprints and schematics for 150080M173000 are listed on our Part Details page. You can also find images and similar parts to 150080M173000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150080M173000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150080M173000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150080M173000 fall under?
The 150080M173000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 150080M173000 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150080M173000 you can contact the distributor directly for product support, shipping queries etc.
Is the 150080M173000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150080M173000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 150080M173000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150080M173000 often in real-time on the comparison pages.
What if I can't find stock of 150080M173000?
You can fill out our help required form which you can use to request a quote for 150080M173000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.