Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$52.15
|
No stock
|
Buy Now | |
Sager
from US$57.23
|
35
in stock
|
Buy Now | |
RS
from US$39.02
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$59.61
|
-
|
Buy Now | |
RS Americas
from US$50.87
|
-
|
Buy Now | |
element14
from US$49.74
|
-
|
Buy Now | |
Carlton-Bates
from US$64.97
|
-
|
Buy Now | |
TTI Europe
from US$42.39
|
-
|
Buy Now | |
Farnell
from US$36.45
|
-
|
Buy Now |
Sensor Cables / Actuator Cables Sensor/ACTR cable 5-position,10 m | Sager |
Sensor/actuator cable | RS |
Sensor Cable, Pur, M12 Sensor Straight 5 Position Receptacle, Free Ends, 10 M, 393.7 " Rohs Compliant: Yes |Phoenix Contact 1500758 | Newark Electronics |
Cable Assembly, M12 Female Straight-Pigtail, 5 Con, Black, M12 Cordset Series | Phoenix Contact 1500758 | RS Americas |
SENSOR CABLE, 5POS, M12 SOCKET, 10M | element14 |
Cordset, Single-End | Carlton-Bates |
Phoenix Contact Cordset, M12 Socket - Bare End, 5 Conductors, 10m, IP65 / IP67, Black / Grey | Distrelec |
SAC-5P-10,0-PUR/M12FS SH | TTI Europe |
Where can I find additional details, specifications and documents for a 1500758?
Additional datasheets, footprints and schematics for 1500758 are listed on our Part Details page. You can also find images and similar parts to 1500758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1500758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1500758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1500758 fall under?
The 1500758 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1500758 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1500758 you can contact the distributor directly for product support, shipping queries etc.
Is the 1500758 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1500758 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1500758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1500758 often in real-time on the comparison pages.
What if I can't find stock of 1500758?
You can fill out our help required form which you can use to request a quote for 1500758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.