Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Tongue Thickness | .03in, .76mm |
Wire Size | .5 – 1.4mm², 20 – 16AWG, 1022 – 2583CMA |
Barrel Inside Diameter | .045in, 1.14mm |
Overall Length | 12.7mm, .5in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Shape Description | Circular/Oval |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring |Amp Te Connectivity 150070-5 | Newark Electronics |
Ring Terminal 16AWG to 20AWG M4 Tin Plated Brass Strip | Avnet America |
Where can I find additional details, specifications and documents for a 150070-5?
Additional datasheets, footprints and schematics for 150070-5 are listed on our Part Details page. You can also find images and similar parts to 150070-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150070-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150070-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150070-5 fall under?
The 150070-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 150070-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150070-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 150070-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150070-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 150070-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150070-5 often in real-time on the comparison pages.
What if I can't find stock of 150070-5?
You can fill out our help required form which you can use to request a quote for 150070-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.