Status: | Unknown |
---|---|
Series: | WL-SBCC Series |
RoHS: | Unknown |
LED Colour | Red Green |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 230mcd G 90mcd |
Forward Voltage / Colour | R 2V G 2V |
Wavelength / Colour | R 625nm G 570nm |
Product Range | WL-SBCC Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Würth Elektronik SMD LED, 0603, Green / Red, G 572nm, R 630nm | Distrelec |
WL-SBCC SMT Bi-color Chip LED Compact | RS |
Led, Rg, 230/90Mcd, Smd | Newark Electronics |
LED, RG, 230/90MCD, SMD | element14 |
Where can I find additional details, specifications and documents for a 150060RV75240?
Additional datasheets, footprints and schematics for 150060RV75240 are listed on our Part Details page. You can also find images and similar parts to 150060RV75240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150060RV75240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150060RV75240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150060RV75240 fall under?
The 150060RV75240 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 150060RV75240 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150060RV75240 you can contact the distributor directly for product support, shipping queries etc.
Is the 150060RV75240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150060RV75240 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150060RV75240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150060RV75240 often in real-time on the comparison pages.
What if I can't find stock of 150060RV75240?
You can fill out our help required form which you can use to request a quote for 150060RV75240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.