Status: | Unknown |
---|---|
Series: | WL-SMCC Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 1005 |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 570nm |
Luminous Intensity | 50mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | WL-SMCC Series |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2019) |
Led, Green, 50Mcd, 570Nm, Smd | Newark Electronics |
LED, GREEN, 50MCD, 570NM, SMD | element14 |
WL-SMCC Mono-Color Chip LED Compact | RS |
Where can I find additional details, specifications and documents for a 150040VS73240?
Additional datasheets, footprints and schematics for 150040VS73240 are listed on our Part Details page. You can also find images and similar parts to 150040VS73240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150040VS73240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150040VS73240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150040VS73240 fall under?
The 150040VS73240 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 150040VS73240 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150040VS73240 you can contact the distributor directly for product support, shipping queries etc.
Is the 150040VS73240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150040VS73240 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 150040VS73240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150040VS73240 often in real-time on the comparison pages.
What if I can't find stock of 150040VS73240?
You can fill out our help required form which you can use to request a quote for 150040VS73240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.