Status: | Unknown |
---|---|
Series: | WL-SMCC Series |
RoHS: | Unknown |
LED Colour | Amber |
---|---|
LED Mounting | SMD |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 605nm |
Luminous Intensity | 80mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | WL-SMCC Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
WL-SMCC SMT Mono-color Chip LED compact | RS |
Led, Amber, 80Mcd, 605Nm, 0402 | Newark Electronics |
LED, AMBER, 80MCD, 605NM, 0402 | element14 |
Where can I find additional details, specifications and documents for a 150040AS73220?
Additional datasheets, footprints and schematics for 150040AS73220 are listed on our Part Details page. You can also find images and similar parts to 150040AS73220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150040AS73220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150040AS73220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150040AS73220 fall under?
The 150040AS73220 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 150040AS73220 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150040AS73220 you can contact the distributor directly for product support, shipping queries etc.
Is the 150040AS73220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150040AS73220 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150040AS73220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150040AS73220 often in real-time on the comparison pages.
What if I can't find stock of 150040AS73220?
You can fill out our help required form which you can use to request a quote for 150040AS73220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.