Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 80Contacts |
Connector Mounting | Through Hole Mount |
Contact Material | Copper Alloy |
Gender | Receptacle |
RoHS Compliant | Yes |
Connector, Rcpt, 80Pos, 2Row, 1.27Mm | Newark Electronics |
Conn EBBI RCP 80 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 15-92-1080?
Additional datasheets, footprints and schematics for 15-92-1080 are listed on our Part Details page. You can also find images and similar parts to 15-92-1080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-92-1080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-92-1080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-92-1080 fall under?
The 15-92-1080 is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15-92-1080 when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-92-1080 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-92-1080 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15-92-1080 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 15-92-1080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-92-1080 often in real-time on the comparison pages.
What if I can't find stock of 15-92-1080?
You can fill out our help required form which you can use to request a quote for 15-92-1080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.