15-92-1068 Part Information

Details for 15-92-1068 by Molex

Connectors > Mezzanine / Array Connectors

Part Downloads

Part Specifications

Mezzanine Connector Type Receptacle
Pitch Spacing 1.27mm
No. of Rows 2Rows
No. of Contacts 68Contacts
Connector Mounting Through Hole Mount
Contact Material Copper Alloy
Gender Receptacle
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15-92-1068?

Additional datasheets, footprints and schematics for 15-92-1068 are listed in our Part Details tab. You can also find the 15-92-1068 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15-92-1068 in the Pricing & Inventory tab next to part details. You can view 15-92-1068 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15-92-1068 fall under?

The 15-92-1068 is listed under Connectors > Mezzanine / Array Connectors.

Can I view similar or alternative parts?

You can view similar parts to 15-92-1068 when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15-92-1068 you can contact the distributor directly for product support, shipping queries etc.

Is the 15-92-1068 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 15-92-1068 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 15-92-1068.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15-92-1068 often in real-time on the comparison pages.

What if I can't find stock of 15-92-1068?

You can fill out our help required form which you can use to request a quote for 15-92-1068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 15-92-1068

Loading...
Loading Results for 15-92-1068
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us