15-38-8050 FFC / FPC Board Connectors by Molex

CONNECTOR, FFC/FPC, 5POS, 1ROW, 2.54MM

Status: Unknown
Series: SL 70430 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.29
1,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.72
1,300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.08
1,300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
1,300
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.43
-
Buy Now
Logo for Farnell
Farnell
from US$1.47
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 5Contacts
Gender Receptacle
Product Range SL 70430 Series
Contact Termination Type Crimp
No. of Rows 1 Row, 1Rows
RoHS Compliant Yes

Alternative Descriptions

Connector, Ffc/Fpc, 5Pos, 1Row, 2.54Mm | Newark Electronics
Molex 15388050 | Rapid Electronics
Molex SL Single Row Female Version G Receptacle 5 Circuits | Distrelec
Conn IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube | Avnet America
Conn. Rect. FFC/FPC 2.54mm 5 Cir. C-Grid/SL Tin Plate Sngl Fem. Ver. G | Molex Incorporated 15-38-8050 | RS Americas
SL FFC/FPC OPT G FEMALE TIN 5CKT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15-38-8050?

Additional datasheets, footprints and schematics for 15-38-8050 are listed on our Part Details page. You can also find images and similar parts to 15-38-8050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15-38-8050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-38-8050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15-38-8050 fall under?

The 15-38-8050 is listed under Connectors > FFC / FPC Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to 15-38-8050 when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15-38-8050 you can contact the distributor directly for product support, shipping queries etc.

Is the 15-38-8050 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 15-38-8050 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 15-38-8050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15-38-8050 often in real-time on the comparison pages.

What if I can't find stock of 15-38-8050?

You can fill out our help required form which you can use to request a quote for 15-38-8050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay