Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
5,615
in stock
|
Buy Now | |
element14
from US$1.06
|
3,802
in stock
|
Buy Now | |
Farnell
from US$0.67
|
3,802
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
3,570
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SL FFC/FPC Opt G Female Tin 3Ckt | RS |
CONNECTOR, FFC/FPC, 3POS, 1ROW, 2.54MM | element14 |
Connector, Ffc/Fpc, 3Pos, 1Row, 2.54Mm | Newark Electronics |
Conn IDC Connector F 3 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
SL FFC/FPC Opt G Female Tin 3Ckt | Molex Incorporated 15-38-8030 | RS Americas |
Molex SL Single Row Female Version G Receptacle 3 Circuits | Distrelec |
Where can I find additional details, specifications and documents for a 15-38-8030?
Additional datasheets, footprints and schematics for 15-38-8030 are listed on our Part Details page. You can also find images and similar parts to 15-38-8030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-38-8030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-38-8030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-38-8030 fall under?
The 15-38-8030 is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15-38-8030 when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-38-8030 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-38-8030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15-38-8030 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 15-38-8030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-38-8030 often in real-time on the comparison pages.
What if I can't find stock of 15-38-8030?
You can fill out our help required form which you can use to request a quote for 15-38-8030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.