Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
5,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,139
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SL FFC/FPC Opt G Female Tin 2Ckt | RS |
Header Connector,cable Mount,plug,2 Contacts,skt,0.1 Pitch,crimp Terminal,latch Rohs Compliant: Yes |Molex 15-38-8020 | Newark Electronics |
Conn IDC Connector F 2 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
SL FFC/FPC Opt G Female Tin 2Ckt | Molex Incorporated 15-38-8020 | RS Americas |
CONNECTOR, FFC/FPC, 2POS, 1ROW, 2.54MM | element14 |
Molex FFC & FPC Connectors SL FFC/FPC Opt G Fe | Distrelec |
Where can I find additional details, specifications and documents for a 15388020?
Additional datasheets, footprints and schematics for 15388020 are listed on our Part Details page. You can also find images and similar parts to 15388020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15388020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15388020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15388020 fall under?
The 15388020 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15388020 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15388020 you can contact the distributor directly for product support, shipping queries etc.
Is the 15388020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15388020 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 15388020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15388020 often in real-time on the comparison pages.
What if I can't find stock of 15388020?
You can fill out our help required form which you can use to request a quote for 15388020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.