Status: | Unknown |
---|---|
Series: | C-Grid 7859 Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
37,060
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
10,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
7,412
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,693
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
2,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | Molex C-Grid Series Header Connectors, KK Series Wire to Board Header Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | C-Grid 7859 Series |
RoHS Compliant | Yes |
CGRID SHUNT TIN 2CKT | Heilind Electronics |
Molex 2.54mm Pitch C-Grid Shunt Terminal Housings Overall Tin (Sn) 2 Circuits with Open End | Distrelec |
Jumper Shunt, 2Way, 2.54Mm | Newark Electronics |
Shunt 2.54mm Pitch 2 Cir. C-Grid/SL Tin (All Over) with Open End | Molex Incorporated 15-38-1024 | RS Americas |
Conn Shunt F 2 POS 2.54mm ST Bag | Avnet America |
JUMPER, 2POS, POLYESTER, BLACK | element14 |
Shunt Terminal Housing | Carlton-Bates |
2.54MM C-GRID SHUNT 2CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 15-38-1024?
Additional datasheets, footprints and schematics for 15-38-1024 are listed on our Part Details page. You can also find images and similar parts to 15-38-1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-38-1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-38-1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-38-1024 fall under?
The 15-38-1024 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 15-38-1024 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-38-1024 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-38-1024 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15-38-1024 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 15-38-1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-38-1024 often in real-time on the comparison pages.
What if I can't find stock of 15-38-1024?
You can fill out our help required form which you can use to request a quote for 15-38-1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.