Status: | Unknown |
---|---|
Series: | C-Grid 7859 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
3,734
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
31,528
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
31,528
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
11,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,734
in stock
|
Buy Now | |
element14
from US$0.78
|
3,734
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
2,590
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | Molex C-Grid Series Header Connectors KK Series Wire to Board Header Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | C-Grid 7859 Series |
Molex 2.54mm Pitch C-Grid Shunt Terminal Housings 0.762um Gold 2 Circuits with Open End | Distrelec |
2 POS 30au .100 SHUNT | Heilind Electronics |
Jumper Shunt, 2Way, 2.54Mm | Newark Electronics |
JUMPER SHUNT, 2WAY, 2.54MM | element14 |
Conn Shunt F 2 POS 2.54mm ST Bag | Avnet America |
CGrid Shunt 30 SAu 2Ckt | Molex Incorporated 15-29-1026 | RS Americas |
2.54MM PITCH C-GRID SHUNT TERM | TTI Europe |
Where can I find additional details, specifications and documents for a 15-29-1026?
Additional datasheets, footprints and schematics for 15-29-1026 are listed on our Part Details page. You can also find images and similar parts to 15-29-1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-29-1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-29-1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-29-1026 fall under?
The 15-29-1026 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15-29-1026 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-29-1026 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-29-1026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-29-1026 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 15-29-1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-29-1026 often in real-time on the comparison pages.
What if I can't find stock of 15-29-1026?
You can fill out our help required form which you can use to request a quote for 15-29-1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.