Status: | Unknown |
---|---|
Series: | C-Grid 7859 Series |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
26,758
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
11,100
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
6,361
in stock
|
Buy Now | |
element14
from US$0.29
|
3,497
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,497
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | Molex C-Grid Series Header Connectors, KK Series Wire to Board Header Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | C-Grid 7859 Series |
RoHS Compliant | Yes |
Cgrid Shunt 15 Sau 2Ckt Rohs Compliant: Yes |Molex 15-29-1024 | Newark Electronics |
2.54MM C-GRID SHUNT 2CKT | TTI Europe |
C-GRID Female Straight Black Open Top 2Way 1 Row 2.54mm Pitch | Molex Incorporated 15-29-1024 | RS Americas |
SHUNT TERMINAL HOUSING, 2POS, POLYESTER | element14 |
C-Grid 2.54mm Shunt Gold open end 2 way | RS |
CGrid Shunt 15SAu 2Ckt | Transfer Multisort Elektronik |
Conn Shunt 2 POS 2.54mm Black Bag | Avnet Abacus |
Molex 2.54mm Pitch C-Grid Shunt Terminal Housings 0.381um Gold 2 Circuits with Open End | Distrelec |
Where can I find additional details, specifications and documents for a 15-29-1024?
Additional datasheets, footprints and schematics for 15-29-1024 are listed on our Part Details page. You can also find images and similar parts to 15-29-1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-29-1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-29-1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-29-1024 fall under?
The 15-29-1024 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 15-29-1024 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-29-1024 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-29-1024 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15-29-1024 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, RS Americas, element14 and Farnell have stock available or on a lead time for 15-29-1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-29-1024 often in real-time on the comparison pages.
What if I can't find stock of 15-29-1024?
You can fill out our help required form which you can use to request a quote for 15-29-1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.