Status: | Unknown |
---|---|
Series: | Mini-Fit BMI 42385 Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Mini-Fit BMI 42385 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 6Pos, 2Row, 4.2Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 2ROW, 4.2MM | element14 |
Conn Wire to Board RCP 6 POS 4.2mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 15-24-7063?
Additional datasheets, footprints and schematics for 15-24-7063 are listed on our Part Details page. You can also find images and similar parts to 15-24-7063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-24-7063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-24-7063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-24-7063 fall under?
The 15-24-7063 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15-24-7063 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-24-7063 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-24-7063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-24-7063 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 15-24-7063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-24-7063 often in real-time on the comparison pages.
What if I can't find stock of 15-24-7063?
You can fill out our help required form which you can use to request a quote for 15-24-7063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.