Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.21
Distributor | Stock | ||
---|---|---|---|
element14
from US$14.21
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | Panel Mount |
Connector Type | Standard Power Entry |
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 15.1307.?
Additional datasheets, footprints and schematics for 15.1307. are listed on our Part Details page. You can also find images and similar parts to 15.1307. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15.1307. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15.1307. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15.1307. fall under?
The 15.1307. is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15.1307. when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15.1307. you can contact the distributor directly for product support, shipping queries etc.
Is the 15.1307. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15.1307. have stock available?
Authorised distributors including element14 have stock available or on a lead time for 15.1307..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15.1307. often in real-time on the comparison pages.
What if I can't find stock of 15.1307.?
You can fill out our help required form which you can use to request a quote for 15.1307. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.