Status: | Unknown |
---|---|
Series: | 10BV Series |
RoHS: | Unknown |
Product Range | 10BV Series |
---|---|
Gender | Socket |
Voltage Rating | 1kV |
Current Rating | 250A |
Connector Mounting | Cable Mount |
Contact Termination Type | Clamp |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 35mm |
Cable Diameter Min | 25mm |
Colour | Black |
Contact Termination | Clamp |
Socket, 10Bv, 25-35Mm2, Black | Newark Electronics |
SOCKET, 10BV, 25-35MM2, BLACK | element14 |
Where can I find additional details, specifications and documents for a 15.0645C2-21?
Additional datasheets, footprints and schematics for 15.0645C2-21 are listed on our Part Details page. You can also find images and similar parts to 15.0645C2-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15.0645C2-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15.0645C2-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15.0645C2-21 fall under?
The 15.0645C2-21 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15.0645C2-21 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15.0645C2-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 15.0645C2-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15.0645C2-21 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 15.0645C2-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15.0645C2-21 often in real-time on the comparison pages.
What if I can't find stock of 15.0645C2-21?
You can fill out our help required form which you can use to request a quote for 15.0645C2-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.