Status: | Unknown |
---|---|
Series: | POAG-KBT6DIN Series |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.89
|
30
in stock
|
Buy Now | |
element14
from US$26.87
|
1,459
in stock
|
Buy Now | |
Newark Electronics
from US$24.78
|
223
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.28
|
23
in stock
|
Buy Now | |
RS Americas
from US$12.33
|
3
in stock
|
Buy Now | |
Distrelec
from US$217.55
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$98.27
|
1
in stock
|
Buy Now | |
Farnell
from US$17.35
|
-
|
Buy Now |
Test Probe Type | - |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | - |
Product Range | POAG-KBT6DIN Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | DIN 42801 |
Connector Colour | Yellow |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Material | Brass Nickel plated |
ANGLE SOCKET, POAG KBT6, DIN | element14 |
Plug Connector, Potential Equalisation | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 15.0010?
Additional datasheets, footprints and schematics for 15.0010 are listed on our Part Details page. You can also find images and similar parts to 15.0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15.0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15.0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15.0010 fall under?
The 15.0010 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 15.0010 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15.0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 15.0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15.0010 have stock available?
Authorised distributors including element14, Newark Electronics, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 15.0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15.0010 often in real-time on the comparison pages.
What if I can't find stock of 15.0010?
You can fill out our help required form which you can use to request a quote for 15.0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.