Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Connector Body Material | Thermoplastic Body |
Voltage Rating VAC | 125V |
Contact Material | Brass |
Gender | Plug |
Where can I find additional details, specifications and documents for a 14W33H?
Additional datasheets, footprints and schematics for 14W33H are listed on our Part Details page. You can also find images and similar parts to 14W33H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14W33H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14W33H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14W33H fall under?
The 14W33H is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 14W33H when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14W33H you can contact the distributor directly for product support, shipping queries etc.
Is the 14W33H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14W33H have stock available?
Authorised distributors including Sager have stock available or on a lead time for 14W33H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14W33H often in real-time on the comparison pages.
What if I can't find stock of 14W33H?
You can fill out our help required form which you can use to request a quote for 14W33H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.