Status: | Unknown |
---|---|
Series: | Sta-Kon RB 250 Series |
RoHS: | Compliant |
Prices starting from US$0.64
Product Range | Sta-Kon RB 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Insulator Colour | Blue |
RoHS Compliant | Yes |
Terminal, Male Disconnect, 0.25In, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 14RB-251T?
Additional datasheets, footprints and schematics for 14RB-251T are listed on our Part Details page. You can also find images and similar parts to 14RB-251T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RB-251T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RB-251T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RB-251T fall under?
The 14RB-251T is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 14RB-251T when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RB-251T you can contact the distributor directly for product support, shipping queries etc.
Is the 14RB-251T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14RB-251T have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 14RB-251T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RB-251T often in real-time on the comparison pages.
What if I can't find stock of 14RB-251T?
You can fill out our help required form which you can use to request a quote for 14RB-251T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.