Status: | Unknown |
---|---|
Series: | Sta-Kon 250 Series |
RoHS: | Unknown |
Product Range | Sta-Kon 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Female Disconnect, 0.25In Blue | Newark Electronics |
CRIMP TERMINAL, FEMALE, 6.35X0.8MM | element14 |
Where can I find additional details, specifications and documents for a 14RB-250F?
Additional datasheets, footprints and schematics for 14RB-250F are listed on our Part Details page. You can also find images and similar parts to 14RB-250F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RB-250F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RB-250F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RB-250F fall under?
The 14RB-250F is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 14RB-250F when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RB-250F you can contact the distributor directly for product support, shipping queries etc.
Is the 14RB-250F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14RB-250F have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for 14RB-250F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RB-250F often in real-time on the comparison pages.
What if I can't find stock of 14RB-250F?
You can fill out our help required form which you can use to request a quote for 14RB-250F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.