Status: | Unknown |
---|---|
Series: | Sta-Kon RB Series |
RoHS: | Compliant |
Product Range | Sta-Kon RB Series |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Spade/Fork, 1/4In, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 14RB-14F?
Additional datasheets, footprints and schematics for 14RB-14F are listed on our Part Details page. You can also find images and similar parts to 14RB-14F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RB-14F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RB-14F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RB-14F fall under?
The 14RB-14F is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 14RB-14F when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RB-14F you can contact the distributor directly for product support, shipping queries etc.
Is the 14RB-14F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14RB-14F have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 14RB-14F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RB-14F often in real-time on the comparison pages.
What if I can't find stock of 14RB-14F?
You can fill out our help required form which you can use to request a quote for 14RB-14F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.