Status: | Unknown |
---|---|
Series: | Sta-Kon RB Series |
RoHS: | Unknown |
Prices starting from US$0.44
Product Range | Sta-Kon RB Series |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Vinyl |
Stud Size | #10 |
Terminal, Standard Fork | Carlton-Bates |
Terminal, Spade/Fork, #10, Crimp, Blue | Newark Electronics |
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE | element14 |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 14RB-10F?
Additional datasheets, footprints and schematics for 14RB-10F are listed on our Part Details page. You can also find images and similar parts to 14RB-10F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RB-10F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RB-10F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RB-10F fall under?
The 14RB-10F is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 14RB-10F when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RB-10F you can contact the distributor directly for product support, shipping queries etc.
Is the 14RB-10F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14RB-10F have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 14RB-10F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RB-10F often in real-time on the comparison pages.
What if I can't find stock of 14RB-10F?
You can fill out our help required form which you can use to request a quote for 14RB-10F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.