Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | 10 Series |
---|---|
Resistance | 0.01ohm |
Power Rating | 4.5W |
Resistance Tolerance | 1% |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Wirewound |
Filter Terminals | Axial Leaded |
Current Sense Resistor, 0.01 Ohm, 4.5W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a 14FPR010E?
Additional datasheets, footprints and schematics for 14FPR010E are listed on our Part Details page. You can also find images and similar parts to 14FPR010E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14FPR010E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14FPR010E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14FPR010E fall under?
The 14FPR010E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 14FPR010E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14FPR010E you can contact the distributor directly for product support, shipping queries etc.
Is the 14FPR010E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14FPR010E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 14FPR010E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14FPR010E often in real-time on the comparison pages.
What if I can't find stock of 14FPR010E?
You can fill out our help required form which you can use to request a quote for 14FPR010E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.