Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$130.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$161.00
|
17
in stock
|
Buy Now | |
Distrelec
from US$153.38
|
36
in stock
|
Buy Now | |
RS Americas
from US$227.59
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$142.93
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$139.07
|
15
in stock
|
Buy Now | |
element14
from US$173.60
|
15
in stock
|
Buy Now | |
Farnell
from US$161.85
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$247.07
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$166.78
|
-
|
Buy Now | |
TTI Europe
from US$130.75
|
-
|
Buy Now | |
Sager
from US$144.46
|
-
|
Buy Now |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 22.5N |
Product Range | - |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Length | 3m |
Switch Operation | Off-On |
Switch Terminals | Wire Leaded |
Honeywell Limit Switch, Roller Plunger, 1CO, Snap Action | Distrelec |
IP66 Snap Action Limit Switch, Plunger, Die Cast Zinc, NO/NC, 240V, 14CE Series | Honeywell 14CE2-3 | RS Americas |
Limitswitch w/inline roller plunger IP66 | RS |
Switch, Limit, Top Roller, Snap Actn | Newark Electronics |
Limit switch | Transfer Multisort Elektronik |
SWITCH, LIMIT, TOP ROLLER, SNAP ACTN | element14 |
Limit Switches 1NC 1NO SPDT SNAP ACTION | Rapid Electronics |
Switch, Limit | Carlton-Bates |
LIMIT SWITCHES | TTI Europe |
Where can I find additional details, specifications and documents for a 14CE2-3?
Additional datasheets, footprints and schematics for 14CE2-3 are listed on our Part Details page. You can also find images and similar parts to 14CE2-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14CE2-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14CE2-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14CE2-3 fall under?
The 14CE2-3 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 14CE2-3 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14CE2-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 14CE2-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14CE2-3 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 14CE2-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14CE2-3 often in real-time on the comparison pages.
What if I can't find stock of 14CE2-3?
You can fill out our help required form which you can use to request a quote for 14CE2-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.