Status: | Unknown |
---|---|
Series: | 14CE Series |
RoHS: | Unknown |
Prices starting from US$139.48
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 250V |
Operating Force Max | 11.8N |
Product Range | 14CE Series |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Top Plunger |
Contact Current Rating | 3A |
Contact Voltage AC Min | 125VAC |
External Depth | 15.7mm |
External Length / Height | 44mm |
External Width | 40mm |
IP / NEMA Rating | IP68 |
Material | Zinc Die-Cast |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Supply Current | 3A |
Switch Terminals | Connector |
Thermal Current Rating | 3A |
LIMIT SWITCH 14CE1-Q | RS |
Limit switch | Transfer Multisort Elektronik |
Limit Switch, 250Vac, 3A, Top Plunger | Newark Electronics |
LIMIT SWITCH, CON, TOP PIN | element14 |
LIMIT SWITCHES | TTI Europe |
Limit Switches Enclosed BasicSwitch | Sager |
Where can I find additional details, specifications and documents for a 14CE1-Q?
Additional datasheets, footprints and schematics for 14CE1-Q are listed on our Part Details page. You can also find images and similar parts to 14CE1-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14CE1-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14CE1-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14CE1-Q fall under?
The 14CE1-Q is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 14CE1-Q when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14CE1-Q you can contact the distributor directly for product support, shipping queries etc.
Is the 14CE1-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14CE1-Q have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 14CE1-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14CE1-Q often in real-time on the comparison pages.
What if I can't find stock of 14CE1-Q?
You can fill out our help required form which you can use to request a quote for 14CE1-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.