Status: | Unknown |
---|---|
Series: | 14CE Series |
RoHS: | Unknown |
Prices starting from US$115.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.93
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$148.97
|
59
in stock
|
Buy Now | |
element14
from US$143.25
|
59
in stock
|
Buy Now | |
Farnell
from US$144.93
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$123.80
|
19
in stock
|
Buy Now | |
Distrelec
from US$137.85
|
-
|
Buy Now | |
TTI Europe
from US$115.44
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Limit Switch Actuator | Pin Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 240V |
Operating Force Max | 11.8N |
Product Range | 14CE Series |
Contact Current DC Max | 3A |
Contact Voltage DC Max | 28V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Pin Plunger |
Contact Current Rating | 5A |
External Depth | 16mm |
External Length / Height | 44.3mm |
External Width | 40mm |
Fixing Centres | 25mm |
IP / NEMA Rating | IP65 |
No. of Electrical Operations | 60000 |
No. of Mechanical Operations | 5000000 |
Operating Position | 15.7 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Pre-travel | 1.8mm |
Switch Operation | Off-On |
Switch Terminals | Quick Connect |
Thermal Current Rating | 5A |
Limit Switch, Pin Plunger | Newark Electronics |
LIMIT SWITCH, PIN PLUNGER | element14 |
Limit switch | Transfer Multisort Elektronik |
IP65 limit switch with pin plunger | RS |
Honeywell Limit Switch, Pin Plunger, 1CO, Snap Action | Distrelec |
LIMIT SW | TTI Europe |
Limit Switches Enclosed BasicSwitch | Sager |
Where can I find additional details, specifications and documents for a 14CE1-1?
Additional datasheets, footprints and schematics for 14CE1-1 are listed on our Part Details page. You can also find images and similar parts to 14CE1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14CE1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14CE1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14CE1-1 fall under?
The 14CE1-1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 14CE1-1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14CE1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 14CE1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14CE1-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 14CE1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14CE1-1 often in real-time on the comparison pages.
What if I can't find stock of 14CE1-1?
You can fill out our help required form which you can use to request a quote for 14CE1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.