Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
External Length / Height | 32mm |
Material | Nickle Plated Brass Finish |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Panel Thickness | 4mm |
Conn AV Phone Jack 3 Cont Sz 1/4" Chassis/Pnl Mnt Insulated Little-Jax Stereo | Switchcraft 14B | RS Americas |
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION | element14 |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
SOCKET, 1/4" JACK, PANEL, 3POLE | Farnell |
Panel Mount 1/4in Phone Connector | RS |
Phone Connectors 3 CONDUCTOR 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 14B?
Additional datasheets, footprints and schematics for 14B are listed on our Part Details page. You can also find images and similar parts to 14B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14B fall under?
The 14B is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 14B when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14B you can contact the distributor directly for product support, shipping queries etc.
Is the 14B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14B have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 14B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14B often in real-time on the comparison pages.
What if I can't find stock of 14B?
You can fill out our help required form which you can use to request a quote for 14B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.