Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 14mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 16mm |
Knob / Dial - Diameter Metric | 14mm |
Knob / Dial Height - Metric | 16mm |
Material | Aluminium |
Spindle Diameter | 6.35mm |
Knob, Aluminium, Spun, 14Mm Shaft Round Shaft Rohs Compliant: Yes |Multicomp 14S-2D | Newark Electronics |
KNOB, ALUMINIUM, SPUN, 14MM | element14 |
Where can I find additional details, specifications and documents for a 14S-2D?
Additional datasheets, footprints and schematics for 14S-2D are listed on our Part Details page. You can also find images and similar parts to 14S-2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14S-2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14S-2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14S-2D fall under?
The 14S-2D is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 14S-2D when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14S-2D you can contact the distributor directly for product support, shipping queries etc.
Is the 14S-2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14S-2D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 14S-2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14S-2D often in real-time on the comparison pages.
What if I can't find stock of 14S-2D?
You can fill out our help required form which you can use to request a quote for 14S-2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.