Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 4mA |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 8ohm |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Insertion Loss | 0.5dB |
Transformer, Audio, 600/8 Ohm, 4Ma, 0.5Db | Newark Electronics |
TRANSFORMER, AUDIO, OUTPUT,150/600, 8 | Hammond Manufacturing 149U | RS Americas |
TRANSFORMER, AUDIO, 600/8 OHM, 4mA, 0.5DB | element14 |
Transformer, Audio | Carlton-Bates |
TRANSFORMER, 150/600 OHM, AUDIO | Farnell |
Where can I find additional details, specifications and documents for a 149U?
Additional datasheets, footprints and schematics for 149U are listed on our Part Details page. You can also find images and similar parts to 149U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 149U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 149U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 149U fall under?
The 149U is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 149U when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 149U you can contact the distributor directly for product support, shipping queries etc.
Is the 149U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 149U have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 149U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 149U often in real-time on the comparison pages.
What if I can't find stock of 149U?
You can fill out our help required form which you can use to request a quote for 149U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.