Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.09
|
31
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
11,460
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
3,163
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,292
in stock
|
Buy Now | |
Newark Electronics
from US$21.30
|
20
in stock
|
Buy Now | |
element14
from US$24.34
|
20
in stock
|
Buy Now | |
Farnell
from US$21.66
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Stud Size - Imperial | 3/8" |
---|---|
Stud Size - Metric | M10 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Ground Solder Lug, Stud Size 3/8", Length 25/64", Hole Size 5/64", O.D. 7/8" | Abbatron / HH Smith 1497 | RS Americas |
Terminal, Mechanical Lug, 3/8In, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, 3/8IN, SOLDER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 24MHz |
---|---|
Frequency Max | 1.85GHz |
RoHS Compliant | NA |
Software Radio Receiver (SDR) USB Stick | RS |
Where can I find additional details, specifications and documents for a 1497?
Additional datasheets, footprints and schematics for 1497 are listed on our Part Details page. You can also find images and similar parts to 1497 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1497 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1497 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1497 fall under?
The 1497 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 1497 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1497 you can contact the distributor directly for product support, shipping queries etc.
Is the 1497 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1497 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 1497.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1497 often in real-time on the comparison pages.
What if I can't find stock of 1497?
You can fill out our help required form which you can use to request a quote for 1497 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.