1495 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, 28V, 8.4W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$15.51
10
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.48
420
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$1.59
-
Buy Now
Logo for Sager
Sager
from US$0.08
-
Buy Now

Specifications

Supply Voltage 28V
Lamp Base Type Miniature Bayonet
Bulb Size T-4 1/2
MSCP 6
Average Bulb Life 500h
Current Rating 300mA
Lead Style Bayonet, BA9s
Length 35mm
Power Rating 8.4W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, 28V, 8.4W | Newark Electronics


1495 Connectors by Keystone Electronics

TERMINAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Micro Terminal, Beryllium Copper, Tin Plate | Keystone Electronics 1495 | RS Americas
Customer Item | Carlton-Bates
Circuit Board Hardware - PCB MICRO TERMINAL | Sager

1495 Cleaning Tools & Accessories by Performance Tools

Automotive Duster

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Wipe Width 4.7"
Wipe Length 13.2"
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1495?

Additional datasheets, footprints and schematics for 1495 are listed on our Part Details page. You can also find images and similar parts to 1495 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1495 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1495 fall under?

The 1495 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1495 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1495 you can contact the distributor directly for product support, shipping queries etc.

Is the 1495 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1495 have stock available?

Authorised distributors including Electro Enterprises, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1495.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1495 often in real-time on the comparison pages.

What if I can't find stock of 1495?

You can fill out our help required form which you can use to request a quote for 1495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay