Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Contact Base Material | Copper |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Overall Length | 16.7mm, .657in |
Mating Tab Width | .11in, 2.8mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .066in, 1.7mm |
Wire Insulation Support | With |
Line | FASTON .110, AMPLIVAR |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Sealable | No |
Size(2.8) Amplivar Faston Recp |Te Connectivity 1494212-1 | Newark Electronics |
Special Order: SIZE(2.8) AMPLIVAR FASTON RECP Quick Disconnect Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Receptacle 2.8 mm .11" .032" | Quick Disconnect | Part Number: 1494212-1 | Internal Number: 1494212-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1494212-1?
Additional datasheets, footprints and schematics for 1494212-1 are listed on our Part Details page. You can also find images and similar parts to 1494212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1494212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1494212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1494212-1 fall under?
The 1494212-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1494212-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1494212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1494212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1494212-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1494212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1494212-1 often in real-time on the comparison pages.
What if I can't find stock of 1494212-1?
You can fill out our help required form which you can use to request a quote for 1494212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.