Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
12,000
in stock
|
Buy Now | |
element14
from US$0.11
|
11,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | .52in, 13.2mm |
Accepts Wire Insulation Diameter Range | 3mm, .118in |
UL Rating | Listed |
Wire Insulation Support | With |
Line | FASTON .110 |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Faston,tab,22-17 Awg, Jis C260 Rohs Compliant: Yes |Te Connectivity 1494210-1 | Newark Electronics |
110 FASTON TAB 22-17 AWG JIS C260 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 TAB Terminal 0.82mm2 | Distrelec |
TAB, 2.8MM, 22-18AWG | Farnell |
Tab terminal, FASTON 110, AWG 22-18 | RS |
Contact PIN Crimp ST Cable Mount | Avnet America |
FASTON .110 Series Crimp Tab Terminal, 2.8 x 0.8mm, 22 - 18 AWG | TE Connectivity 1494210-1 | RS Americas |
110 FASTON,TAB,22-17 AWG, JIS C260 | Boersig |
Where can I find additional details, specifications and documents for a 1494210-1?
Additional datasheets, footprints and schematics for 1494210-1 are listed on our Part Details page. You can also find images and similar parts to 1494210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1494210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1494210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1494210-1 fall under?
The 1494210-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1494210-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1494210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1494210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1494210-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1494210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1494210-1 often in real-time on the comparison pages.
What if I can't find stock of 1494210-1?
You can fill out our help required form which you can use to request a quote for 1494210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.