Status: | Unknown |
---|---|
Series: | 149 Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 149 Series |
Potentiometer Mounting | - |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.22mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Resistance | 5kohm |
Resistor Element Material | Cermet |
Switch Action | Rotary |
Temperature Coefficient | ± 150ppm/°C |
Termination Type | Radial Leaded |
Voltage Rating | 350V |
Voltage Rating V DC | 30VDC |
149 1Section Cermet Pot Rotaryswitch,5k | RS |
149 2 1 F 0 Gj S X13 Bo 5K 10% A E3 /Box |Vishay 14921F0GJSX13502KA | Newark Electronics |
Rotary Potentiometer, Cermet, 5 kOhm, 1 Turn, Linear, 1 W, ± 10% | Avnet America |
POTENTIOMETER, 1W SG/SWT 5K | element14 |
Rotary Potentiometer, Cermet, 5 kOhm, 1 Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14921F0GJSX13502KA?
Additional datasheets, footprints and schematics for 14921F0GJSX13502KA are listed on our Part Details page. You can also find images and similar parts to 14921F0GJSX13502KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14921F0GJSX13502KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14921F0GJSX13502KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14921F0GJSX13502KA fall under?
The 14921F0GJSX13502KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 14921F0GJSX13502KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14921F0GJSX13502KA you can contact the distributor directly for product support, shipping queries etc.
Is the 14921F0GJSX13502KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14921F0GJSX13502KA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 14921F0GJSX13502KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14921F0GJSX13502KA often in real-time on the comparison pages.
What if I can't find stock of 14921F0GJSX13502KA?
You can fill out our help required form which you can use to request a quote for 14921F0GJSX13502KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.