14920F0GJSX13102KA Resistors by Vishay Intertechnology

POTENTIOMETER 1W DUAL 1K

Status: Unknown
Series: 149 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.31

Distributor Stock
Logo for RS
RS
from US$21.73
114
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.05
9
in stock
Buy Now
Logo for element14
element14
from US$20.25
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.22
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 1kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range 149 Series
Potentiometer Mounting Through Hole
Shaft Diameter 6.35mm
No. of Gangs 2
Adjustment Type Screwdriver Slot
Shaft Length 22.23mm
Operating Temperature Max 150°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C
Resistance 1kohm
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Radial Leaded
Voltage Rating 350VAC

Alternative Descriptions

MKT1813 Polyester Cap 4.7uF 250V 10% | RS
Cermet Potentiometer, 1Kohm 10%, 1W | Newark Electronics
POTENTIOMETER, 1W DUAL 1K | element14
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14920F0GJSX13102KA?

Additional datasheets, footprints and schematics for 14920F0GJSX13102KA are listed on our Part Details page. You can also find images and similar parts to 14920F0GJSX13102KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14920F0GJSX13102KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14920F0GJSX13102KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14920F0GJSX13102KA fall under?

The 14920F0GJSX13102KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14920F0GJSX13102KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14920F0GJSX13102KA you can contact the distributor directly for product support, shipping queries etc.

Is the 14920F0GJSX13102KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14920F0GJSX13102KA have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 14920F0GJSX13102KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14920F0GJSX13102KA often in real-time on the comparison pages.

What if I can't find stock of 14920F0GJSX13102KA?

You can fill out our help required form which you can use to request a quote for 14920F0GJSX13102KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay