14910F0GJSX10105KA Resistors by Vishay Intertechnology

POTENTIOMETER 1W SINGLE 1M

Status: Unknown
Series: 149 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.16


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$10.40
-
Buy Now
Logo for Future Electronics Future Electronics US$8.59
-
Buy Now
Logo for Avnet America Avnet America US$7.71
-
Buy Now
Logo for element14 element14 US$10.99
-
Buy Now
Logo for Farnell Farnell US$9.77
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Track Resistance 1Mohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range 149 Series
Potentiometer Mounting -
Shaft Diameter 6.35mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 22.23mm
Operating Temperature Max 150°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C
Resistance 1Mohm
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Radial Leaded
Voltage Rating 28V
Voltage Rating V DC 28V

Alternative Descriptions

MKT1813 Met Polyester Cap 3.3uF 63V 5% | RS
Cermet Potentiometer, 1Mohm, 10%, 1W | Newark Electronics
149 1 0 F 0 GJ S X10 BO 1M 10% A E3 | Future Electronics
Rotary Potentiometer, Cermet, 1 MOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
POTENTIOMETER, 1W SINGLE 1M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14910F0GJSX10105KA?

Additional datasheets, footprints and schematics for 14910F0GJSX10105KA are listed on our Part Details page. You can also find images and similar parts to 14910F0GJSX10105KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14910F0GJSX10105KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14910F0GJSX10105KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14910F0GJSX10105KA fall under?

The 14910F0GJSX10105KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14910F0GJSX10105KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14910F0GJSX10105KA you can contact the distributor directly for product support, shipping queries etc.

Is the 14910F0GJSX10105KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14910F0GJSX10105KA have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 14910F0GJSX10105KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14910F0GJSX10105KA often in real-time on the comparison pages.

What if I can't find stock of 14910F0GJSX10105KA?

You can fill out our help required form which you can use to request a quote for 14910F0GJSX10105KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay