14910A0BHSX10502KA Resistors by Vishay Intertechnology

POTENTIOMETER 1W SINGLE 5K

Status: Unknown
Series: 149 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
3 units
Buy Now
Logo for element14 element14
3 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Track Resistance 5kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range 149 Series
Potentiometer Mounting Panel
Shaft Diameter 3.17mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 19.05mm
Operating Temperature Max 150°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C
Resistance 5kohm
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Radial Leaded
Voltage Rating 28V
Voltage Rating V DC 28V

Alternative Descriptions

Potentiometer, Cermet, 5Kohm, 10%, 1W | Newark Electronics
POTENTIOMETER, 1W SINGLE 5K | Farnell
Res Cermet Potentiometer 5K Ohm 10% 1W 1(Elec)/1(Mech)Turns 3.175mm (12.5 x 27.88 x 12.5mm) Pin Panel Mount/Thru-Hole | Avnet America
1/2' SQ 1/4'S 5Kohms Cermet | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14910A0BHSX10502KA?

Additional datasheets, footprints and schematics for 14910A0BHSX10502KA are listed on our Part Details page. You can also find images and similar parts to 14910A0BHSX10502KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14910A0BHSX10502KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14910A0BHSX10502KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14910A0BHSX10502KA fall under?

The 14910A0BHSX10502KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14910A0BHSX10502KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14910A0BHSX10502KA you can contact the distributor directly for product support, shipping queries etc.

Is the 14910A0BHSX10502KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14910A0BHSX10502KA have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and Avnet Europe have stock available or on a lead time for 14910A0BHSX10502KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14910A0BHSX10502KA often in real-time on the comparison pages.

What if I can't find stock of 14910A0BHSX10502KA?

You can fill out our help required form which you can use to request a quote for 14910A0BHSX10502KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay