Status: | Unknown |
---|---|
Series: | 149 Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.48
|
94
in stock
|
Buy Now | |
element14
from US$11.35
|
145
in stock
|
Buy Now | |
Farnell
from US$10.75
|
145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.09
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$11.15
|
-
|
Buy Now | |
Avnet America
from US$7.71
|
-
|
Buy Now | |
TTI Europe
from US$6.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 149 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.23mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Resistance | 5kohm |
Resistor Element Material | Cermet |
Temperature Coefficient | ± 150ppm/°C |
Termination Type | Radial Leaded |
Voltage Rating | 350VAC |
POTENTIOMETER, 1W SINGLE 5K | element14 |
64Y top adj cermet trimmer,200K 10mm | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
Cermet Potentiometer, 5Kohm, 10%, 1W | Newark Electronics |
Rotary Potentiometer, Cermet, 5 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 5 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14910F0GJSX10502KA?
Additional datasheets, footprints and schematics for 14910F0GJSX10502KA are listed on our Part Details page. You can also find images and similar parts to 14910F0GJSX10502KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14910F0GJSX10502KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14910F0GJSX10502KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14910F0GJSX10502KA fall under?
The 14910F0GJSX10502KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 14910F0GJSX10502KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14910F0GJSX10502KA you can contact the distributor directly for product support, shipping queries etc.
Is the 14910F0GJSX10502KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14910F0GJSX10502KA have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 14910F0GJSX10502KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14910F0GJSX10502KA often in real-time on the comparison pages.
What if I can't find stock of 14910F0GJSX10502KA?
You can fill out our help required form which you can use to request a quote for 14910F0GJSX10502KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.