Status: | Unknown |
---|---|
Series: | 149 Series |
RoHS: | Unknown |
Track Resistance | 250kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 149 Series |
Potentiometer Mounting | - |
Shaft Diameter | 3.17mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 19.05mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Resistance | 250kohm |
Resistor Element Material | Cermet |
Temperature Coefficient | ± 150ppm/°C |
Termination Type | Radial Leaded |
Voltage Rating | 28V |
Voltage Rating V DC | 28V |
Rotary Potentiometer, Cermet, 149 Series, 250 Kohm, Linear, 1, 1 W Rohs Compliant: Yes |Vishay 14910A0BHSX10254KA | Newark Electronics |
POTENTIOMETER, 1W SINGLE 250K | element14 |
Rotary Potentiometer, Cermet, 250 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a 14910A0BHSX10254KA?
Additional datasheets, footprints and schematics for 14910A0BHSX10254KA are listed on our Part Details page. You can also find images and similar parts to 14910A0BHSX10254KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14910A0BHSX10254KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14910A0BHSX10254KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14910A0BHSX10254KA fall under?
The 14910A0BHSX10254KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 14910A0BHSX10254KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14910A0BHSX10254KA you can contact the distributor directly for product support, shipping queries etc.
Is the 14910A0BHSX10254KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14910A0BHSX10254KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 14910A0BHSX10254KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14910A0BHSX10254KA often in real-time on the comparison pages.
What if I can't find stock of 14910A0BHSX10254KA?
You can fill out our help required form which you can use to request a quote for 14910A0BHSX10254KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.