Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 220mm |
External Width | 100mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
Copper Coating Density | 305 g/m sq |
Copper Thickness | 0.0356 |
External Depth | 1.6mm |
External Length / Height | 220mm |
Height | 220mm |
Material | Epoxy Glass FR4 |
Standard | BS4584 Part 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
i7100 Platen Roller - 50 mm | Future Electronics |
i7100 - PLATEN ROLLER - 50MM | Brady 149055 | RS Americas |
Printer Roller, 50mm, Green Synthetic Rubber Roller | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 220mm |
External Width | 100mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb, Plain, S/S, 100X220Mm | Newark Electronics |
PCB, PLAIN, S/S, 100X220MM | element14 |
Where can I find additional details, specifications and documents for a 149055?
Additional datasheets, footprints and schematics for 149055 are listed on our Part Details page. You can also find images and similar parts to 149055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 149055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 149055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 149055 fall under?
The 149055 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 149055 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 149055 you can contact the distributor directly for product support, shipping queries etc.
Is the 149055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 149055 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 149055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 149055 often in real-time on the comparison pages.
What if I can't find stock of 149055?
You can fill out our help required form which you can use to request a quote for 149055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.