1489715-1 Power Connectors by TE Connectivity

RECPT ASSY MPD 3 POS STD PWR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Columns 3
Row-to-Row Spacing 0mm, 0in
Number of Rows 1
Number of Power Positions 3
Number of Positions 3
Board-to-Board Configuration Vertical
Number of Signal Positions 0
Mating & Unmating Configuration Hot Pluggable
PCB Mount Orientation Vertical
Contact Termination Area Plating Material Nickel
Contact Mating Area Plating Thickness 50µin, 1.27µm
Contact Design Tuning Fork
Contact Mating Area Plating Material Gold
Contact Retention With
Contact Termination Area Plating Thickness 1.27µm, 50µin
Contact Current Rating (Max) 10A
Contact Base Material Brass
PCB Thickness (Recommended) 1.57mm, .062in
Width .669in, 17mm
Length .749in, 19.04mm
Height 11.07mm, .436in
Operating Voltage 48VDC, 300VAC
Cable Exit Angle 180°
UL Flammability Rating UL 94V-0
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .118in, 3mm
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested No
PCB Mount Retention Type Action/Compliant Tail
Mating Alignment With
Mating Alignment Type Guide Post, Keyed, Polarization
Strain Relief Without
Panel Mount Feature Without
PCB Mount Alignment Without
Mating Retention Without
PCB Mount Retention With
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Tube, Box & Tube
Sealable No
Contact Type Socket
Housing Type Receptacle
Product Type Vertical Rectangular Connector
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Post & Tail Length .175in, 4.45mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 257°F, -55 – 125°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1489715-1?

Additional datasheets, footprints and schematics for 1489715-1 are listed on our Part Details page. You can also find images and similar parts to 1489715-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1489715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1489715-1 fall under?

The 1489715-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1489715-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1489715-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1489715-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1489715-1 have stock available?

There is no stock from authorised distributors for 1489715-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1489715-1 often in real-time on the comparison pages.

What if I can't find stock of 1489715-1?

You can fill out our help required form which you can use to request a quote for 1489715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay